N89027 -- INTERFACE - MODEMS - ICS AND MODULES
Rochester Electronics
Interface - Modems - ICs and Modules
N89027
Description
MODEM, CMOS, PQCC28
-
Lingto Electronic Limited
Datasheet
Description
MODEM, CMOS, PQCC28
Datasheet
Suppliers
Interface - Modems - ICs and Modules
N89027
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
N89027 |
|
Product Name
|
Interface - Modems - ICs and Modules |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SOIC
View Details
5 suppliers
Device Type
Front End
Package Type
24-UFQFN Exposed Pad
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details