Manufacturer: ON Semiconductor
Win Source Part Number: 096912-NCN8025AMNTXG
Packaging: Reel - TR
Applications: Pay TV, Set Top Box Decoder
Mounting: Surface Mount
Family Name: NCN8026A
Categories: Integrated Circuits
Status: Active
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 1.8V, 3V, 5V
Introduction Date: September 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Interface Circuit
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
Interface - Specialized SMART CARD IC
SMART CARD INTERFACE IC, QFN-24; IC Interface Type:-; Interface Applications:CAM/CAS
Pay TV, Set Top Box Decoder, SIM Card Interface 24-QFN (4x4)
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 096912-NCN8025AMNTXG | NCN8025AMNTXG | NCN8025AMNTXG | NCN8025AMNTXG | NCN8025AMNTXG | NCN8025AMNTXG | 02AC3785 | NCN8025AMNTXG |
| Product Name | Interface - Interface - Specialized - NCN8025AMNTXG | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Interface - Specialized | Smart Card Interface Ic, Qfn-24; Ic Interface Type Onsemi | Specialized | |
| Supply Voltage | Other; 1.8V~ 3V~ 5V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V ~ 5.5V | |||
| Package Type | 24-QFN (4x4) | DFN | 24-VFQFN Exposed Pad | QFN-24 | QFN | 24-VFQFN Exposed Pad | ||
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |