Rochester Electronics Interface - Interface - Modems - ICs and Modules - P9373-12 P9373-12

Description
Manufacturer: Conexant Systems Win Source Part Number: 888495-P9373-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Conexant Systems Win Source Part Number: 888495-P9373-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - P9373-12 - 888495-P9373-12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - P9373-12
888495-P9373-12
Interface - Interface - Modems - ICs and Modules - P9373-12 888495-P9373-12
Manufacturer: Conexant Systems Win Source Part Number: 888495-P9373-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Conexant Systems
Win Source Part Number: 888495-P9373-12
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - P9373-12 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
P9373-12
Interface - Modems - ICs and Modules P9373-12
P9373-12 - SMARTACFL MODEM

P9373-12 - SMARTACFL MODEM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 888495-P9373-12 P9373-12
Product Name Interface - Interface - Modems - ICs and Modules - P9373-12 Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details