Rochester Electronics Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
82527 - LAN Controller, 2 Channel(s), CMOS, PQCC44
82530 - Serial Communication Controller
ANALOG INTERFACE
DIGITAL INTERFACE
DS1/T1/E1/CEPT Line Interface
IC HDMI INTERFACE 64TFBGA
IC SMART CARD INTERFACE 32-HVQFN
Interface Circuit, 1-Trnsvr, PDSO14
Interface Circuit, 1-Trnsvr, PDSO16
Interface Circuit, PDSO14
Interface Circuit, PDSO20
Interface Circuit, PDSO8
Interface Circuit, PQCC24
Interface Circuit
Monolithic Serial Interface Cmos Codec/Filter Combo
Remote Terminal Universal Digital Interface 256-Pin BGA MICROSTAR
T7264 - U-Interface 2B1Q Transceiver
TDA10028HN/C1,518 - Video Converter and HDMI Receiver Interface
TDA8024 - Standard smart card interface
TDA8035HN - High integrated and low power smart card interface
Telephone Line Interface Circuit
TLC32042 - Analog Interface Circuit, AIC
TLC32044 - Voice-Band Analog Interface Circuits
TLE5014SP16 - iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified, XENSIV
TLI493D - Low Power 3D Hall Sensor with I2C Interface
TPS2214A 1A Dual-Slot PC Card Power Switch w/ Serial Interface
TPS53640 3-Phase, D-CAP+ Step-Down Controller with PMBus Interface for VR12/VR12.5
TPS62651 800mA, 6MHz High Efficiency Step-Down Converter with I2C Compatible Interface
TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C interface

<< Prev Next >>