IC TRANSCEIVER 1/1 8SOIC Product overview: MC33901SEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33901SEF can be used for catalog matching and distributor lookup.
Interface Circuit, PDSO8
Manufacturer: NXP
Win Source Part Number: 787758-MC33901SEF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Part Status: Obsolete(EOL)
Family Name: MC33901
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HI-3001PSTF; HI-3001PSM; HI-3001PSHF; HI-3001PSMF;
Introduction Date: April 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MC33901SEF | MC33901SEF | 787758-MC33901SEF | MC33901SEF |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MC33901SEF | Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Sensor Interface | Receiver; Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V |