Rochester Electronics Interface - Interface - Controllers - MC34825EPR2 MC34825EPR2

Description
Manufacturer: NXP Win Source Part Number: 883441-MC34825EPR2 Operating Temperature Range: -40°C ~ 85°C Features: USB Switch USB 2.0 I²C Interface 20-QFN-EP (3x3) Package: Bulk Package: 20-UFQFN Exposed Pad Family Name: MC348 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883441-MC34825EPR2 Operating Temperature Range: -40°C ~ 85°C Features: USB Switch USB 2.0 I²C Interface 20-QFN-EP (3x3) Package: Bulk Package: 20-UFQFN Exposed Pad Family Name: MC348 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MC34825EPR2 - 883441-MC34825EPR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MC34825EPR2
883441-MC34825EPR2
Interface - Interface - Controllers - MC34825EPR2 883441-MC34825EPR2
Manufacturer: NXP Win Source Part Number: 883441-MC34825EPR2 Operating Temperature Range: -40°C ~ 85°C Features: USB Switch USB 2.0 I²C Interface 20-QFN-EP (3x3) Package: Bulk Package: 20-UFQFN Exposed Pad Family Name: MC348 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883441-MC34825EPR2
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch USB 2.0 I²C Interface 20-QFN-EP (3x3)
Package: Bulk
Package: 20-UFQFN Exposed Pad
Family Name: MC348
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN-EP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - MC34825EPR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MC34825EPR2
Interface - Controllers MC34825EPR2
MICRO-USB INTERFACE IC, UNIVERSA

MICRO-USB INTERFACE IC, UNIVERSA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 883441-MC34825EPR2 MC34825EPR2
Product Name Interface - Interface - Controllers - MC34825EPR2 Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details