Manufacturer: NXP USA Inc.
Win Source Part Number: 802301-MC33978AEKR2
Packaging: Reel
Mounting Style: Surface Mount
Applications: Multiple Switch Detection
Interface: SPI
Supplier Device Package: 32-SOIC-EP
Manufacturer Package: 32-SSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.25V
Interface Circuit, PDSO32
Interface - Specialized Switch Detection Interface, 22-switches, 3.3 V / 5.0 V SPI , SOICW-EP 32
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
Multiple Switch Detection Interface 32-SOIC-EP
SWITCH DETECTION INTERFACE, SPI, HSOIC32; IC Interface Type:SPI; Interface Applications:Automot
IC INTERFACE SPECIALIZED 32SOIC
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 802301-MC33978AEKR2 | MC33978AEKR2 | MC33978AEKR2 | MC33978AEKR2 | MC33978AEKR2 | MC33978AEKR2 | 61AC0287 | MC33978AEKR2 |
| Product Name | Interface - Interface - Specialized - MC33978AEKR2 | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Switch Detection Interface, Spi, Hsoic32; Ic Interface Type Nxp | Specialized | |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface |