Rochester Electronics Interface - Interface - Specialized - MC33978EK MC33978EK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883418-MC33978EK Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Bulk Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883418-MC33978EK Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Bulk Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33978EK - 883418-MC33978EK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33978EK
883418-MC33978EK
Interface - Interface - Specialized - MC33978EK 883418-MC33978EK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883418-MC33978EK Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Bulk Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883418-MC33978EK
Features: Multiple Switch Detection Interface 32-SOIC-EP
Package: Bulk
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MC339
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - MC33978EK - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33978EK
Interface - Specialized MC33978EK
INTERFACE CIRCUIT

INTERFACE CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 883418-MC33978EK MC33978EK
Product Name Interface - Interface - Specialized - MC33978EK Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Hex inverting Schmitt trigger - 74AHC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details