Manufacturer: NXP
Win Source Part Number: 124961-PCA9513ADP,11
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 1.9pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC ACCELERATR I2C HOTSWAP 8TSSOP Product overview: PCA9513ADP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9513ADP,118 can be used for catalog matching and distributor lookup.
Interface Circuit, PDSO8
I2C BUS/SMBUS BUS BUFFER 5.5V TSSOP-8, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:cPCI, VME, AdvancedTCA Cards, Multipoint Backplane Cards; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes
HOT SWAPPABLE BUS BUFF, I2C/SMBUS, TSSOP; IC Interface Type:I2C, SMBus; Interface Applications:cPCI, VME, Advanced TCA Cards & Other Multipoint Backplane Cards; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case RoHS Compliant: Yes
IC ACCELERATR I2C HOTSWAP 8TSSOP
Buffer, Accelerator 1 Channel 400kHz 8-TSSOP
IC ACCELERATR I2C HOTSWAP 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 124961-PCA9513ADP,118 | 756-PCA9513ADP,118 | PCA9513ADP,118 | 70R6475 | 61AC1245 | PCA9513ADP,118 | PCA9513ADP,118 | PCA9513ADP,118 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9513ADP,118 | Interface Transceiver IC | I2C Bus/smbus Bus Buffer 5.5V Tssop-8, Full Reel; Ic Interface Type Nxp | Hot Swappable Bus Buff, I2C/smbus, Tssop; Ic Interface Type Nxp | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Buffer | Transceiver | Sensor Interface | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, Accelerator | |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 2.7V | Other | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | Tape & Reel (TR) | SOP; SSOP; TSSOP; TSSOP8 | SSOP; TSSOP | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |