Rochester Electronics Interface - Interface - Signal Terminators - MCCS142235DW MCCS142235DW

Description
Manufacturer: Motorola Win Source Part Number: 883949-MCCS142235DW Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 18 Terminations 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883949-MCCS142235DW Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 18 Terminations 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - MCCS142235DW - 883949-MCCS142235DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - MCCS142235DW
883949-MCCS142235DW
Interface - Interface - Signal Terminators - MCCS142235DW 883949-MCCS142235DW
Manufacturer: Motorola Win Source Part Number: 883949-MCCS142235DW Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 18 Terminations 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 883949-MCCS142235DW
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI Terminator 18 Terminations 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Signal Terminators - MCCS142235DW - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
MCCS142235DW
Interface - Signal Terminators MCCS142235DW
SCSI TERMINATOR, 18-LINE, 110OHM

SCSI TERMINATOR, 18-LINE, 110OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 883949-MCCS142235DW MCCS142235DW
Product Name Interface - Interface - Signal Terminators - MCCS142235DW Interface - Signal Terminators
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 277004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1414-6B
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details