Rochester Electronics Interface - Interface - Serializers, Deserializers - MAX9207EAI MAX9207EAI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882616-MAX9207EAI Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882616-MAX9207EAI Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - MAX9207EAI - 882616-MAX9207EAI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - MAX9207EAI
882616-MAX9207EAI
Interface - Interface - Serializers, Deserializers - MAX9207EAI 882616-MAX9207EAI
Manufacturer: Maxim Integrated Win Source Part Number: 882616-MAX9207EAI Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882616-MAX9207EAI
Series: *
Features: Input Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Serializers, Deserializers - MAX9207EAI - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
MAX9207EAI
Interface - Serializers, Deserializers MAX9207EAI
10-BIT BUS LVDS SERIALIZER

10-BIT BUS LVDS SERIALIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 882616-MAX9207EAI MAX9207EAI
Product Name Interface - Interface - Serializers, Deserializers - MAX9207EAI Interface - Serializers, Deserializers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details