PC87415VCG -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
PC87415VCG
Description
FIXED DISK CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
FIXED DISK CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PC87415VCG |
|
Product Name
|
Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173\", 4.40mm Width)
View Details