MAX14540AEEWP+ -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Rochester Electronics
Interface - Sensor and Detector Interfaces
MAX14540AEEWP+
Description
IC INTEGRATED CIRCUIT
-
Lingto Electronic Limited
Datasheet
Description
IC INTEGRATED CIRCUIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX14540AEEWP+ |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Package Type
Tube
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 3V ~ 20V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers