Manufacturer: Rochester Electronics
Win Source Part Number: 888468-P82C55A-2
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Parallel I/O Port, 24 I/O, CMOS, PDIP40, DIP-40 Product overview: P82C55A-2 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-P82C55A-2 can be used for catalog matching and distributor lookup.
PARALLEL I/O PORT, 24 I/O, CMOS,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888468-P82C55A-2 | 754-P82C55A-2 | P82C55A-2 | P82C55A-2 |
| Product Name | Interface - Interface - Specialized - P82C55A-2 | DIP Interface Transceiver IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |