Rochester Electronics Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| 8279 - Programmable Keyboard/Display Interface | |
| ANALOG INTERFACE | |
| ARROW-622, SONET/SDH Interface for 622 & 155 Mbit/s | |
| CRSU 4x2488 Quad Clock Recovery and Synthesis Unit Interface | |
| ESD protection for ultra high-speed interfaces | |
| Interface Circuit, CMOS | |
| Interface Circuit, PDSO20 | |
| Interface Circuit, PDSO24 | |
| Interface Circuit, PDSO6 | |
| Interface Circuit | |
| LAN ACCESS UNIT INTERFACE | |
| NFC Forum-compliant controller with integrated firmware and NCI interface | |
| Parallel Port Interface Chip | |
| PESD4USB3B-TBS - ESD protection for high-speed interfaces | |
| PESD4USB3B-TTS - ESD protection for high-speed interfaces | |
| PESD4USB3U-TBS - ESD protection for high-speed interfaces | |
| PESD4USB5U-TBS - ESD protection for high-speed interfaces | |
| PESD4USB5U-TTS - ESD protection for high-speed interfaces | |
| PHDMI2AB4 - ESD protection for ultra high-speed interfaces | |
| PHDMI2F4 - ESD protection for ultra high-speed interfaces | |
| PHDMI2FR4 - ESD protection for ultra high-speed interfaces | |
| PTN36002 - USB Interface | |
| PTN3700AEV - 1.8 V simple mobile interface link bridge | |
| PUSB3AB4 - ESD protection for ultra high-speed interfaces | |
| PUSB3F99 - ESD protection for ultra high-speed interfaces | |
| PUSB3FA0 - ESD protection for ultra high-speed interfaces | |
| PUSB3FR4 - ESD protection for ultra high-speed interfaces | |
| R5U875 - USB2.0 Video Interface Controller Series | |
| R5U876 - USB2.0 Video Interface Controller Series | |
| R5U877 - USB2.0 Video Interface Controller Series | |
| S/UNI-8x155 SATURN User Network Interface | |
| S/UNI-TETRA SATURN User Network Interface | |
| SC16IS752 - Dual UART with I²C-Bus/SPI Interface | |
| SI3050 - 1 FXO PCM interface, VDAA system-side voice DAA | |
| SI3402 - IEEE 802.3af Type 1 PD interface with dc-dc converter | |
| SI34062 - IEEE 802.3at Type 2 PD interface with high-efficiency dc-dc converter and sleep, wake, and LED drive | |
| SN74LV8153 Serial-To-Parallel Interface | |
| SN75ALS174 - INTERFACE Driver |
| << Prev | Next >> |