Rochester Electronics Integrated Circuits (ICs) - Interface - Specialized MR82C59A/B

Description
Win Source Part Number: 1011557-MR82C59A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Mounting: SMD (SMT) Interface: System Bus Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CLCC Supplier Device Package: 28-CLCC (11.46x11.46) ECCN: 3A001 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MR82C59A/B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1011557-MR82C59A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Mounting: SMD (SMT) Interface: System Bus Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CLCC Supplier Device Package: 28-CLCC (11.46x11.46) ECCN: 3A001 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MR82C59A/B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1011557-MR82C59A/B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1011557-MR82C59A/B
Integrated Circuits (ICs) - Interface - Specialized 1011557-MR82C59A/B
Win Source Part Number: 1011557-MR82C59A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Mounting: SMD (SMT) Interface: System Bus Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-CLCC Supplier Device Package: 28-CLCC (11.46x11.46) ECCN: 3A001 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MR82C59A/B Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1011557-MR82C59A/B
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Bulk
Applications: Controller
Standard Package: 1
Mounting: SMD (SMT)
Interface: System Bus
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-CLCC
Supplier Device Package: 28-CLCC (11.46x11.46)
ECCN: 3A001
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-MR82C59A/B
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Specialized - MR82C59A/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MR82C59A/B
Specialized MR82C59A/B
Controller Interface 28-CLCC (11.46x11.46)

Controller Interface 28-CLCC (11.46x11.46)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1011557-MR82C59A/B MR82C59A/B
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260799-SI32177-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details