Rochester Electronics Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| AM7968 - TAXIchip (Transparent Asynchronous Xmitter-Reciever Interface), Transmit Interface | |
| AM7969 - TAXIchip (Transparent Asynchronous Xmitter-Reciever Interface), Receive Interface | |
| AM79C90 - CMOS Local Area Network Controller for Ethernet (C-LANCE) | |
| Analog Transmission Interface | |
| ARCNET Controller/Transceiv er With AT Interface And On-Chip RAM | |
| Asynchronous Communications Interface Adapter (ACIA) | |
| BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns | |
| BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface | |
| CDM10 - Dimming Interface IC | |
| Consumer/Interface ICs | |
| CS4220 - 24-Bit Stereo Audio Codec With 3V Interface | |
| CS4221 - 24-Bit Stereo Audio Codec With 3V Interface | |
| CS4280 - Crystalclear Pci Audio Interface | |
| CS61535 - T1/E1 Line Interface | |
| CS61574 - T1/E1 Line Interface | |
| CS61575 - T1/E1 Line Interface | |
| CS61577 - T1/ E1 Line Interface | |
| CS61577 - T1/E1 Line Interface | |
| CS61584 - Dual T1/E1 Line Interface | |
| CS8401 - Digital Audio Interface Transmitter | |
| CS8405 - 96 Khz Digital Audio Interface Transmitter | |
| CS8406 - 192 kHz Digital Audio Interface Transmitter | |
| CS8427 - 96 Khz Digital Audio Interface Transceiver | |
| DP83907V - LAN Controller, 2 Channel(s), 1.25MBps, CMOS, PQFP132 | |
| DP83934 - Interface Controller | |
| Ethernet Serial Interface | |
| Interface Circuit, CMOS | |
| Interface Circuit, PDSO24 | |
| Interface Circuit, PDSO6 | |
| Interface Circuit, PQCC24 | |
| Interface Circuit |
| << Prev | Next >> |