I2C Repeater 1.8V/2.5V/3.3V/5V 8-Pin Micro T/R Product overview: PCA9517ADMR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517ADMR2G can be used for catalog matching and distributor lookup.
Interface Circuit
Manufacturer: ON Semiconductor
Win Source Part Number: 1086766-PCA9517ADMR2
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Number of Channels: 2
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Micro8
Supply Voltage - Operating: 0.9 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 2 Channel 8-MSOP
IC VOLT LEVEL TRANSLATOR US8
IC VOLT LEVEL TRANSLATOR US8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9517ADMR2G | PCA9517ADMR2G | 1086766-PCA9517ADMR2G | PCA9517ADMR2G | PCA9517ADMR2G | PCA9517ADMR2G |
| Product Name | 1.8V 2.5V 3.3V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517ADMR2G | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Sensor Interface | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Pins | 8 # |