Rochester Electronics Interface - Specialized MAX7359BETG+

Description
IC INTERFACE SPECIALIZED 24TQFN
Description
IC INTERFACE SPECIALIZED 24TQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX7359BETG+ is a 2-wire interfaced key switch controller designed for managing up to 64 key switches in applications such as cell phones and portable consumer electronics. It operates within a supply voltage range of +1.62V to +3.6V and features low EMI operation through static matrix monitoring. The device includes autosleep and autowake functionalities, achieving a typical sleep current of 1µA, which helps minimize power consumption. Key features include a FIFO queue for debounced key events, configurable key debounce time, and the ability to generate hardware interrupts for key presses. The MAX7359 also supports up to seven open-drain logic outputs that can drive LEDs. It is available in compact 24-pin TQFN and 25-bump WLP packages, making it suitable for space-constrained designs. The operating temperature range is -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MAX7359BETG+ is a 2-wire interfaced key switch controller designed for managing up to 64 key switches in applications such as cell phones and portable consumer electronics. It operates within a supply voltage range of +1.62V to +3.6V and features low EMI operation through static matrix monitoring. The device includes autosleep and autowake functionalities, achieving a typical sleep current of 1µA, which helps minimize power consumption. Key features include a FIFO queue for debounced key events, configurable key debounce time, and the ability to generate hardware interrupts for key presses. The MAX7359 also supports up to seven open-drain logic outputs that can drive LEDs. It is available in compact 24-pin TQFN and 25-bump WLP packages, making it suitable for space-constrained designs. The operating temperature range is -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - MAX7359BETG+ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MAX7359BETG+
Interface - Specialized MAX7359BETG+
IC INTERFACE SPECIALIZED 24TQFN

IC INTERFACE SPECIALIZED 24TQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number MAX7359BETG+
Product Name Interface - Specialized
Technology I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Hex inverting Schmitt trigger - 74AHC14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details