Interface Circuit, BICMOS, PDSO20
Integrated Circuits (ICs) - Interface - Specialized
EXPANDABLE I2C BUS HUB, 5-CH, TSSOP-20; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:20Pins; RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518PW,118 | PCA9518PW,118 | 45AC7445 | PCA9518PW,118 | PCA9518PW,118 | PCA9518PW,118 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Expandable I2C Bus Hub, 5-Ch, Tssop-20; Ic Interface Type Nxp | Specialized | Interface - Specialized | Specialized | |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | SOP; SSOP; TSSOP; TSSOP20 | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; 20-TSSOP | 20-TSSOP (0.173", 4.40mm Width) |