onsemi Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi NB7VPQ16MMNG

Description
Interface Circuit
Request a Quote Datasheet
Description
Interface Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB7VPQ16MMNG - Rochester Electronics
Newburyport, MA, United States
Interface Circuit

Interface Circuit

Supplier's Site Datasheet
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi - 35R0212 - Newark, An Avnet Company
Chicago, IL, United States
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi
35R0212
Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi 35R0212
SPECIALIZED INTERFACES, -40 TO 85DEG C; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

SPECIALIZED INTERFACES, -40 TO 85DEG C; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - NB7VPQ16MMNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
NB7VPQ16MMNG
Integrated Circuits (ICs) - Logic - Specialty Logic NB7VPQ16MMNG
IC CML PRE-EMPH DRIVER 16QFN

IC CML PRE-EMPH DRIVER 16QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number NB7VPQ16MMNG 35R0212 NB7VPQ16MMNG
Product Name Specialized Interfaces, -40 To 85Deg C; Ic Interface Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Sensor Interface
Features RoHS RoHS
Package Type VFQFN16 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - SI2418-A-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers