MAX9279GTN+ -- INTERFACE - SERIALIZERS, DESERIALIZERS
Rochester Electronics
Interface - Serializers, Deserializers
MAX9279GTN+
Description
IC INTEGRATED CIRCUIT
-
Lingto Electronic Limited
Datasheet
Description
IC INTEGRATED CIRCUIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX9279GTN+ |
|
Product Name
|
Interface - Serializers, Deserializers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 3V ~ 20V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
SOIC; 16-SOIC (0.209", 5.30mm Width)
View Details
2 suppliers
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS
# of Tx
2 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
0 to 70 C (32 to 158 F)
View Details