Rochester Electronics Interface - Interface - Specialized - MR8259A/B MR8259A/B

Description
8259A - Interrupt Controller, Programmable - Dual marked (5962-87518013A)
Request a Quote Datasheet
Description
8259A - Interrupt Controller, Programmable - Dual marked (5962-87518013A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MR8259A/B - Rochester Electronics
Newburyport, MA, United States
8259A - Interrupt Controller, Programmable - Dual marked (5962-87518013A)

8259A - Interrupt Controller, Programmable - Dual marked (5962-87518013A)

Supplier's Site Datasheet
Interface - Interface - Specialized - MR8259A/B - 885907-MR8259A/B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MR8259A/B
885907-MR8259A/B
Interface - Interface - Specialized - MR8259A/B 885907-MR8259A/B
Manufacturer: Rochester Electronics Win Source Part Number: 885907-MR8259A/B Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 885907-MR8259A/B
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Interface - Specialized - MR8259A/B - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MR8259A/B
Interface - Specialized MR8259A/B
DUAL MARKED (5962-87518013A)

DUAL MARKED (5962-87518013A)

Supplier's Site Datasheet
Specialized - MR8259A/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MR8259A/B
Specialized MR8259A/B
Interface

Interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MR8259A/B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MR8259A/B
Integrated Circuits (ICs) - Interface - Specialized MR8259A/B
DUAL MARKED (5962-87518013A)

DUAL MARKED (5962-87518013A)

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MR8259A/B 885907-MR8259A/B MR8259A/B MR8259A/B MR8259A/B
Product Name Interface - Interface - Specialized - MR8259A/B Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type CLCC28
Unlock Full Specs
to access all available technical data

Similar Products

 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers
 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers