Rochester Electronics Interface - Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ MAX2101BCMQ

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881326-MAX2101BCMQ Series: * Features: Direct Digital Synthesis IC Tuning Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881326-MAX2101BCMQ Series: * Features: Direct Digital Synthesis IC Tuning Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ - 881326-MAX2101BCMQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ
881326-MAX2101BCMQ
Interface - Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ 881326-MAX2101BCMQ
Manufacturer: Maxim Integrated Win Source Part Number: 881326-MAX2101BCMQ Series: * Features: Direct Digital Synthesis IC Tuning Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Maxim Integrated
Win Source Part Number: 881326-MAX2101BCMQ
Series: *
Features: Direct Digital Synthesis IC Tuning
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ - Lingto Electronic Limited
Shenzhen, China
Interface - Direct Digital Synthesis (DDS)
MAX2101BCMQ
Interface - Direct Digital Synthesis (DDS) MAX2101BCMQ
6 BIT QUADRATURE DIGITIZER

6 BIT QUADRATURE DIGITIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 881326-MAX2101BCMQ MAX2101BCMQ
Product Name Interface - Interface - Direct Digital Synthesis (DDS) - MAX2101BCMQ Interface - Direct Digital Synthesis (DDS)
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details