Rochester Electronics Interface - Interface - Controllers - PC82801HUX PC82801HUX

Description
Manufacturer: Intel Win Source Part Number: 930061-PC82801HUX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 930061-PC82801HUX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PC82801HUX - 930061-PC82801HUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PC82801HUX
930061-PC82801HUX
Interface - Interface - Controllers - PC82801HUX 930061-PC82801HUX
Manufacturer: Intel Win Source Part Number: 930061-PC82801HUX Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 930061-PC82801HUX
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Controllers - PC82801HUX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PC82801HUX
Interface - Controllers PC82801HUX
INTEL I/O CONTROLLER HUB 8

INTEL I/O CONTROLLER HUB 8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 930061-PC82801HUX PC82801HUX
Product Name Interface - Interface - Controllers - PC82801HUX Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-IFX1021SJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 7V ~ 27V
Operating Temperature -40 C (-40 F)
View Details
2 suppliers