NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 MCZ33399EFR2

Description
Interface Circuit, PDSO8
Request a Quote Datasheet
Description
Interface Circuit, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCZ33399EFR2 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO8

Interface Circuit, PDSO8

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 - 1075644-MCZ33399EFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2
1075644-MCZ33399EFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 1075644-MCZ33399EFR2
Manufacturer: NXP Win Source Part Number: 1075644-MCZ33399EFR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 550mV Data Rate: 1.0Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1075644-MCZ33399EFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 550mV
Data Rate: 1.0Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 - 106239-MCZ33399EFR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2
106239-MCZ33399EFR2
Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 106239-MCZ33399EFR2
Manufacturer: NXP Win Source Part Number: 106239-MCZ33399EFR2 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 550mV Data Rate: 1.0Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 106239-MCZ33399EFR2
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 550mV
Data Rate: 1.0Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MCZ33399EFR2
Interface Transceiver IC 710-MCZ33399EFR2
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCZ33399EFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33399EFR2 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCZ33399EFR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCZ33399EFR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MCZ33399EFR2 1075644-MCZ33399EFR2 710-MCZ33399EFR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCZ33399EFR2 Interface Transceiver IC
Device Type Sensor Interface Receiver; Transceiver Transceiver
Features RoHS RoHS
Package Type SOIC; SOIC8 SOIC; 8-SOIC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - BGM681L11E6327XTTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-UFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9910BSVZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-TQFP Exposed Pad
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details