MD82C288-8/B -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Rochester Electronics
Integrated Circuits (ICs) - Interface - Controllers
MD82C288-8/B
Description
BUS CONTROLLER
Description
BUS CONTROLLER
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
MD82C288-8/B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MD82C288-8/B |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers