Festo Corporation Datasheets for Compressed Air Filters

Compressed air filters are used to remove water, oil, oil vapor, dirt, and other contaminants from a compressed air supply.
Compressed Air Filters: Learn more

Page: 1 2
Product Name Notes
activated carbon filter cartridge MS9-LFX For MS series, virtually oil-free compressed air Size=9, Series=MS, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE, Material filter=Active...
filter cartridge MS9-LFP-C For MS series, degree of filtration: 5 µm Size=9, Series=MS, Grade of filtration=5 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS
filter cartridge MS9-LFP-E For MS series, degree of filtration: 40 µm Size=9, Series=MS, Grade of filtration=40 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Conforms to RoHS
filter cartridge PFEL-G2-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR
filter cartridge PFEL-G212-H-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR
filter cartridge PFEP-64-C Size=64, Series=P, Grade of filtration=5 µm, Corrosion resistance classification CRC=4 - Very high corrosion stress, Product weight=77 g
filter cartridge PFEP-64-E Size=64, Series=P, Grade of filtration=40 µm, Corrosion resistance classification CRC=4 - Very high corrosion stress, Product weight=64 g
filter cartridge VAF-DB-P-1/8-1/4 for vacuum filter VAF Mounting type=Plug-in, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material filter=PE
filter cartridge VAF-DB-P-3/8-1/2 for vacuum filter VAF Mounting type=Plug-in, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material filter=PE
fine filter cartridge MS9-LFM-B For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper...
fine filter cartridge MS9-LFM-B-HF For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper...
micro filter cartridge MS9-LFM-A For MS series, degree of filtration: 0.01 µm Size=9, Series=MS, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper...
micro filter cartridge MS9-LFM-A-HF For MS series, degree of filtration: 0.01 µm Size=9, Series=MS, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper...
For high-pressure applications Food-safe, see www.festo.com/sp/pfm l -> "Certificates" tab
For high-pressure applications Food-safe, see www.festo.com/sp/pmb l -> "Certificates" tab Sizes: 90 mm, 186 mm
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Grid dimension 90 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic...
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual...
Grid dimension 90 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with...
With NPT connecting thread Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of...
With NPT connecting thread Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates...

<< Prev