Festo Corporation Active carbon filter MS9-LFX-G-U

Description
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS9-LFX-G-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS9-LFX-G-U
Active carbon filter MS9-LFX-G-U
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Grid dimension 90 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS9-LFX-G-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection Battery module
Filter Size 9 microns (9 micrometers)
Maximum Volume 229.5 SCFM (390 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter combination - LFMBA-1/8-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/8" NPT; G1/8
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Compressed air filter - LF-1/4-D-5M-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 33.5 SCFM (57.02 m³/hr)
View Details
Micro filter - MS6-LFM-3/8-AUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-1/8-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 12.7 SCFM (21.61 m³/hr)
View Details