Festo Corporation Filter cartridge PFEL-G2-A

Description
filter cartridge PFEL-G2-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR
Request a Quote Datasheet
Description
filter cartridge PFEL-G2-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter cartridge - PFEL-G2-A - Festo Corporation
Islandia, NY, United States
Filter cartridge
PFEL-G2-A
Filter cartridge PFEL-G2-A
filter cartridge PFEL-G2-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR

filter cartridge PFEL-G2-A Series=L, Grade of filtration=0,01 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=(* Contains PWIS substances, * Conforms to RoHS), Material seals=NBR

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number PFEL-G2-A
Product Name Filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - MS4N-LFM-1/8-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Filter Size 4 microns (4 micrometers)
View Details
Micro filter - MS6-LFM-3/8-ARV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
View Details
Fine filter - LFMB-1/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Fine filter - LFMB-3/4-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 69.9 SCFM (119 m³/hr)
View Details