Festo Corporation Compressed air filter MS9-LF-G-EUM

Description
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS9-LF-G-EUM - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS9-LF-G-EUM
Compressed air filter MS9-LF-G-EUM
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 90 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS9-LF-G-EUM
Product Name Compressed air filter
Filter Type General Purpose
Filter Size 9 microns (9 micrometers)
Maximum Pressure 0 to 290 psi (0.0 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-D-MINI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - MS6N-LF-1/2-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - MS4-LFM-1/8-ARM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Filter Size 4 microns (4 micrometers)
View Details
Compressed air filter - LF-1/8-D-5M-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 28.2 SCFM (48.01 m³/hr)
View Details