Festo Corporation Active carbon filter MS9-LFX-N1-U

Description
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS9-LFX-N1-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS9-LFX-N1-U
Active carbon filter MS9-LFX-N1-U
Grid dimension 90 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Grid dimension 90 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS9-LFX-N1-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1" NPT; 1 NPT
Filter Size 9 microns (9 micrometers)
Maximum Volume 229.5 SCFM (390 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - LFMB-1/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Micro filter - MS6-LFM-3/8-AUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Filter Size 6 microns (6 micrometers)
View Details
Compressed air filter - MS6N-LF-3/8-EUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; NPT3/8-18
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - MS6N-LFM-1/2-ARV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details