Festo Corporation Fine filter cartridge MS9-LFM-B-HF

Description
fine filter cartridge MS9-LFM-B-HF For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE
Request a Quote Datasheet
Description
fine filter cartridge MS9-LFM-B-HF For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine filter cartridge - MS9-LFM-B-HF - Festo Corporation
Islandia, NY, United States
Fine filter cartridge
MS9-LFM-B-HF
Fine filter cartridge MS9-LFM-B-HF
fine filter cartridge MS9-LFM-B-HF For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE

fine filter cartridge MS9-LFM-B-HF For MS series, degree of filtration: 1 µm Size=9, Series=MS, Grade of filtration=1 µm, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Materials note=Free of copper and PTFE

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS9-LFM-B-HF
Product Name Fine filter cartridge
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/8-D-5M-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 38.8 SCFM (66.02 m³/hr)
View Details
Fine filter - LFMB-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Micro filter - MS6N-LFM-1/2-ARV-DA-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-3/4-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 67.1 SCFM (114 m³/hr)
View Details