Festo Corporation Compressed air filter MS9-LF-G-CUV

Description
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet
Description
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - MS9-LF-G-CUV - Festo Corporation
Islandia, NY, United States
Compressed air filter
MS9-LF-G-CUV
Compressed air filter MS9-LF-G-CUV
Grid dimension 90 mm Good particle and condensate separation High flow rate with minimal pressure drop Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
  • Grid dimension 90 mm
  • Good particle and condensate separation
  • High flow rate with minimal pressure drop
  • Available with manual, semi-automatic, fully automatic, or fully automatic, electrically actuated condensate drain
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS9-LF-G-CUV
Product Name Compressed air filter
Filter Type General Purpose
Filter Size 9 microns (9 micrometers)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed air filter - LF-3/8-D-5M-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 63.6 SCFM (108 m³/hr)
View Details
Fine filter - LFMB-1-D-MAXI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 98.2 SCFM (167 m³/hr)
View Details
Compressed air filter - MS6-LF-1/2-CRM-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-1/2-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Maximum Volume 39.5 SCFM (67.22 m³/hr)
View Details