Festo Corporation Active carbon filter MS6N-LFX-1/4-R

Description
With NPT connecting thread Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS6N-LFX-1/4-R - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS6N-LFX-1/4-R
Active carbon filter MS6N-LFX-1/4-R
With NPT connecting thread Width dimension 62 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • With NPT connecting thread
  • Width dimension 62 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LFX-1/4-R
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
Maximum Volume 31.8 SCFM (54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter combination - LFMBA-3/8-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; G3/8
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Fine filter - LFMB-1/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Fine filter combination - LFMBA-3/8-D-MINI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/8" NPT; G3/8
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Compressed air filter - LF-D-5M-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details