Advantech Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 11th Gen. Intel® Core U-series i7/i5/i3/Celeron 3.5" SBC w/ MIOe 11th Gen. Intel® Core™ Processor with Quad/Dual Cores, TDP 15W/ 28W Dual Channel DDR4-3200 up to 64GB 4 simultaneous displays:... | |
| 12th Gen. Intel® Core i7/ i5/ i3 P-series 3.5" SBC 12th Gen. Intel® Core™ Processor up to 12 Cores, TDP 28/15W Dual Channel DDR5-4800 up to 64GB 4 simultaneous displays:... | |
| 13th Gen. Intel® Core i7/ i5/ i3/ U300E P/U-series 3.5" SBC 13th Gen. Intel® Core™ Processor up to 14 Cores, TDP 28/15W Dual Channel DDR5-4800 up to 64GB, IBECC support... | |
| 2-Port CAN-Bus MIOe Module with Isolation Protection Operates two separate CAN networks at the same time High speed transmission up to 1 Mbps 16 MHz CAN controller frequency Optical isolation... | |
| 2.5" SBC with NXP i.MX6 supports 1 full HD HDMI, 2 ch. LVDS, 1 RS-232/422/485, 1 GbE, 2 USB and M.2 & Mini-PCIe for the wireless expansion Arm Cortex A9... | |
| 6th Generation Intel® Core™ processor-based platform Supports Intel Core™ i7/i5/i3 LGA1151 processors with Q170 Dual Channel (ECC/Non-ECC) DDR4 2133/1600 up to 16 GB Supports PCIE 3.0, M.2, USB 3.0, SATA3.0,... | |
| 6th Generation Intel® Core™ processor-based platform Supports Intel Xeon E3-1200v5 series, Core™ i7/i5/i3 LGA1151 processors with C236 Dual Channel (ECC/Non-ECC) DDR4 2133/1600 up to 32 GB Supports PCIE 3.0, M.2,... | |
| 7th Gen Intel Core Mobile Processors, i7, i5, i3 3.5" SBC w/ MIOe 7th Gen Intel Core i7/i5/i3 + PCH QM175 Dual channel DDR4 2400, Max 32GB (ECC optional) 1... | |
| 9th/8th Gen. Intel® Xeon®/Core™ Processor, 3.5" SBC w/ MIOe 9th/8th Gen. Intel® Xeon®/Core™ Processor, up to 6 cores, and TDP 45W/25W Dual channel DDR4-2400, up to 64GB, ECC for Xeon... | |
| AMD Ryzen™ Embedded R2000 Series 3.5" SBC AMD Ryzen Embedded R2000 Processor with Quad Cores, TDP 15W/ 28W Dual Channel DDR4-2667 up to 32GB 3 simultaneous displays: LVDS/HDMI/DP 3 GbE,... | |
| Code Name: Twin Lake DDR5-4800 up to 16GB 4x LAN, 4x USB, 4x UART, 2x CAN-FD, 16bit GPIO, I2C/SMBus 2x M.2 Expansions: E-Key 2230, B-Key 2280 Support EdgeBMC for OOB(Out-of-Band)... | |
| Intel® Atom™ E3825 & Celeron® N2930, 3.5" SBC, 2GB/4GB On-board Memory, VGA, 48-bit LVDS, 2GbE, Mini PCIe, PCI-104, iManager Intel® Atom™ E3825 & Celeron® N2930, DDR3L-1066/1333MHz 2GB/4GB on-board memory DirectX11,... | |
| Intel® Atom™ E3825 / E3845 & Celeron® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash Intel® Atom™ E3825/E3845 & Celeron® N2930, DDR3L-1066/1333MHz SODIMM up to... | |
| Intel® Celeron J1900 & Atom™ E3825/ E3845, 3.5" SBC Intel® Celeron J1900 & Atom™ E3825/E3845, DDR3L-1333MHz 2/4GB on board DirectX11, OpenGL3.2, OpenCL1.2, Dual display: HDMI, VGA, LVDS CPU bottom up... | |
| Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API Intel® Celeron QC/DC SoC, Intel® Atom QC, DDR3L-1600MHz SODIMM... | |
| Intel® Pentium N4200 Celeron N3350 5.25" EBX Embedded Intel® Pentium N4200 & Celeron N3350 DDR3L 1866 MHz, up to 8GB Multi-display: VGA+ LVDS/eDP+ HDMI*/DP* Multiple I/O supports up to 3... | |
| Intel® Pentium N4200, Celeron N3350 & Atom™ E3950, 3.5" MI/O SBC Intel® Pentium N4200, Celeron N3350 & Atom™ E3950 1 x DDR3L-1866/1600 SODIMM, up to 8GB DirectX11, OpenGL3.2, OpenCL1.2, multi-display:... | |
| LGA 1151 6th Gen Intel® Core™ i7/i5/i3 Half-size SHB with PCIe 3.0/ Dual Independent Display/Dual GbE LAN/SATA III/m-SATA/ USB 3.0 Complies with PICMG 1.3 Supports Intel® Core™ i7/i5/i3/Celeron®/Pe ntium® processor... | |
| LGA1151 8/9 Generation Intel® Core™ i7/i5/i3/Pentium/Cel eron System Host Board with DDR4, SATA 3.0, USB 3.1, Dual GbE, and Dual Displays Intel® Core™ i7/i5/i3 LGA1151 processor with H310 chipset Up... | |
| LGA1151 8/9 Generation Intel® Xeon® E/Core™ i7/i5/i3/Pentium® LGA1151 SystemHost Board with DDR4, SATA 3.0, USB 3.1,M.2, Dual GbE, and Triple Displays Intel® Xeon® E Family/Core™ i7/i5/i3 LGA1151 processor with C246... | |
| LGA1151 8th/9th Generation Intel® Core™ i7/i5/i3/Pentium/Cel eron System Host Board with DDR4, SATA 3.0, USB 3.1, M.2, Dual GbE, and Triple Displays Intel® Core™ i7/i5/i3 LGA1151 processor with Q370 chipset... | |
| LGA1151 Intel® Core™ i series SHB DDR4/SATA 3.0/USB3.0/Dual GbE/Dual Displays Supports Intel Core™ i7/i5/i3 LGA1151 processors with H110 Dual Channel (Non-ECC) DDR4 1866/2133 MHz up to 32 GB Supports PCIE... | |
| LGA1200 10th Gen Intel® Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/ Dual Independent Display/Dual GbE LAN/ SATA III/m-SATA/ USB 3.2 Complies with PICMG 1.3 Supports Intel® Core™ i9/i7/i5/i3/Celeron® /Pentium® processor... | |
| LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2 Complies with PICMG 1.3 Supports Intel Xeon W Family series, Core... | |
| LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3/Pentium/ Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, Dual GbE, and Dual Displays Intel® Core™ i9/i7/i5/i3 LGA1200 processor with H420E chipset Up... | |
| LGA1200 10th Generation Intel® Core™ i9/i7/i5/i3/Pentium/ Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, M.2, Dual GbE, and Triple Displays Intel® Core™ i9/7/i5/i3 LGA1200 processor with Q470E chipset... | |
| LGA1200 10th Generation Intel® Xeon® W/Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR4, SATA 3.0, USB 3.2, M.2, Dual GbE, and Triple Displays Intel® Xeon® W Family/Core™ i9/i7/i5/i3 LGA1200 processor with... | |
| LGA1700 12、13、14th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, M.2, Dual 2.5GbE, and Triple Displays Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with R680E chipset Up... | |
| LGA1700 12,13,14 th Generation Intel® Core™ i9/i7/i5/i3/Pentium® System Host Board with DDR5, SATA 3.0, USB 3.2, Dual 2.5GbE, and Triple Displa Intel® Core™ i9/i7/i5/i3/Pentium LGA1700 processor with H610E chipset Up... | |
| M.2 3052 extension board to Dual 2.5GbE LAN ports Utilize M.2 3052 slot for LAN port extension Main Board: M.2 3052 with B+M Key and PCIe x1 Support Dual 2.5GbE... | |
| M.2 B-key & F/S miniPCIe Dual Intel® GbE, 4 x USB 2.0, 8 x COM Dual Intel® GbE M.2 B-key & F/S miniPCIe 8 x COM | |
| MediaTek Genio 1200 Cortex A78 & A55 2.5" SBCwith UIO40-Express MediaTek Genio 1200 4 cores A78 & 4 cores A55 Onboard LPDDR4 8GB, 4000MT/s memory HDMI 4k60fps, 1 x Dual... | |
| NXP ARM Cortex-A9 i.MX6 SBC NXP Cortex-A9 i.MX6 Dual / Quad core 1.0 GHz On-board DDR3 1 GB & 4 GB eMMC NAND Flash HDMI and VGA 1920x1080 at 60Hz,... | |
| NXP i.MX 8M Mini Cortex-A53 2.5" SBC with UIO40-Express NXP i.MX 8M Mini Cortex-A53 Quad core up to 1.8GHZ Onboard LPDDR4 2/4 GB 1 HDMI or 1 Dual Channel 24... | |
| NXP i.MX6 2.5" Single Board Computer NXP ARM Cortex-A9 i.MX6 Dual Lite 1 GHz high performance processor Onboard DDR3 1 GB, 4 GB eMMC Flash Supports OpenGL ES 2.0 and... | |
| NXP i.MX8M Plus Cortex®-A53 2.5" SBC with UIO40-Express NXP Arm® Cortex®-A53 i.MX8M Plus Quad/Dual up to 1.8 GHz Onboard LPDDR4 4 GB / 6 GB, 4000MT/s memory HDMI 1920x1080 at... | |
| PoE IEEE 802.3af/at 15.4W/30W Power Sourcing Equipment (PSE) for MIO SBC PSE delivers 15.4 W/30 W power to PD Dual / Single port support Compliant with IEEE 802.3 af/at standard... | |
| Power Delivery (PD) 100W Module Power Delivery (PD) 100W | |
| Power Line Communication (PLC) module for Single Board Computer Dual QCA7006 for EVSE / Charging Station side Ethernet Host Interface, SPI Optional Extended Operating Temperature -40~85° C | |
| Rockchip ARM Cortex-A17 RK3288 3.5" SBC Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz Onboard 2GB DDR3L memory and 8GB eMMC HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz,... | |
| Rockchip Arm Cortex-A55 RK3568 3.5" SBC Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz Built-in NPU with processing performance of up to 1.0 TOPS Onboard 2/4GB LPDDR4 memory and 16/32GB... | |
| Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express Rockchip Arm® Cortex®-A72 RK3399 up to 1.8 GHz Onboard LPDDR4 2GB HDMI 1920x1080 at 60Hz, 1 Dual Channel 24 bit LVDS 1 2-wire... | |
| Rockchip RK3399 Cortex-A72 Quad core, up to 1.8GHz, 3.5" SBC Rockchip RK3399 ARM dual Cortex-A72 and quad Cortex-A53 1.8 GHz Onboard 2/4GB LPDDR4 memory and 16GB eMMC Dual HDMI(4K 60fps... | |
| UIO40-Express I/O card supports 3 LAN & 1 WAN Supports 10/100/1000 Mbps Wide Area Network | |
| USB4-to-MXM GPU Carrier Card USB4 Type-C interfaced MXM GPU expansion card MXM 3.1 Type A, B, B+ compatible (PCIE Gen3 x4) Supports NVIDIA® Quadro® & Intel® Arc™ embedded MXM GPUs,... |
| << Prev |