Advantech Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express RSB-3710CO-XDA1E

Description
Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express Rockchip Arm® Cortex®-A72 RK3399 up to 1.8 GHz Onboard LPDDR4 2GB HDMI 1920x1080 at 60Hz, 1 Dual Channel 24 bit LVDS 1 2-wire RS-232, 1 USB3.0, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G UIO expansion 3 USB2.0, 8 GPIO, 2 RS232 2/2-wires UART, 1 I2C Supports Debian9/10 and Android7.1/10.0
Request a Quote Datasheet
Description
Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express Rockchip Arm® Cortex®-A72 RK3399 up to 1.8 GHz Onboard LPDDR4 2GB HDMI 1920x1080 at 60Hz, 1 Dual Channel 24 bit LVDS 1 2-wire RS-232, 1 USB3.0, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G UIO expansion 3 USB2.0, 8 GPIO, 2 RS232 2/2-wires UART, 1 I2C Supports Debian9/10 and Android7.1/10.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rockchip RK3399 Cortex-A72 2.5
Cincinnati, OH, United States
Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express
RSB-3710CO-XDA1E
Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express RSB-3710CO-XDA1E
Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express Rockchip Arm® Cortex®-A72 RK3399 up to 1.8 GHz Onboard LPDDR4 2GB HDMI 1920x1080 at 60Hz, 1 Dual Channel 24 bit LVDS 1 2-wire RS-232, 1 USB3.0, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out 1 mini-PCIe for 3G/4G UIO expansion 3 USB2.0, 8 GPIO, 2 RS232 2/2-wires UART, 1 I2C Supports Debian9/10 and Android7.1/10.0

Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express

  • Rockchip Arm® Cortex®-A72 RK3399 up to 1.8 GHz
  • Onboard LPDDR4 2GB
  • HDMI 1920x1080 at 60Hz, 1 Dual Channel 24 bit LVDS
  • 1 2-wire RS-232, 1 USB3.0, 1 USB2.0, 1 Micro SD, 1 Mic. in / Line out
  • 1 mini-PCIe for 3G/4G
  • UIO expansion 3 USB2.0, 8 GPIO, 2 RS232 2/2-wires UART, 1 I2C
  • Supports Debian9/10 and Android7.1/10.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Number RSB-3710CO-XDA1E
Product Name Rockchip RK3399 Cortex-A72 2.5" SBC with UIO40-Express
Processor / CPU Rockchip RK3399 Arm dual Cortex-A72 and quad Cortex-A53 1.8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-586WG2-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 128000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - ASMB-825I-00A1E-ND - DigiKey
Specs
CPU Speed 2666 MHz
Features Watchdog Timer
Main Memory 192000 MB
View Details
2 suppliers
Single Board Computers (SBCs) - 2084-MIC-710IVX-00A1-ND - DigiKey
Specs
Main Memory 0 to 8000 MB
Ports USB
Communication Networks Ethernet
View Details