Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
ADVANTECH
MIOE-TCPD-P1A1 -- POWER DELIVERY (PD) 100W MODULE
Advantech
Power Delivery (PD) 100W Module
MIOE-TCPD-P1A1
Description
Power Delivery (PD) 100W Module Power Delivery (PD) 100W
Advantech
Done
Request a Quote
Email Supplier
Datasheet
Description
Power Delivery (PD) 100W Module Power Delivery (PD) 100W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Advantech
Cincinnati, OH, United States
Power Delivery (PD) 100W Module
MIOE-TCPD-P1A1
Power Delivery (PD) 100W Module
MIOE-TCPD-P1A1
Power Delivery (PD) 100W Module Power Delivery (PD) 100W
Power Delivery (PD) 100W Module
Power Delivery (PD) 100W
Buy Now
Datasheet
Technical Specifications
Advantech
Product Category
Single Board Computers (SBC)
Product Number
MIOE-TCPD-P1A1
Product Name
Power Delivery (PD) 100W Module
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Single Board Computers (SBCs)
ASMB-587G4-00A1
Specs
Features
Watchdog Timer
Main Memory
0 to 128000 MB
Ports
USB
View Details
Advantech
Single Board Computers (SBCs)
MIC-711D-OX3A1
Specs
Main Memory
0 to 8000 MB
Ports
USB
Communication Networks
Ethernet
View Details
Advantech
Intel® Celeron J1900 & Atom E3825/E3845, 3.5" MI/O-Compact SBC, DDR3L, VGA, HDMI/DP, 48-bit LVDS/eDP, 2GbE, Mini PCIe, mSATA, iManager, MIOe
MIO-5251J-U0A1E
Specs
Processor / CPU
Intel Celeron; Intel Celeron J1900
Features
RJ-45 Connectors
Cache Memory
2000 KB
View Details
3
suppliers
Advantech
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC
MIO-3360N-S1A2
Specs
Processor / CPU
Intel Celeron; Intel Celeron N3350
CPU Speed
1100 MHz
Cache Memory
2000 KB
View Details
2
suppliers