Advantech Intel® Pentium N4200 Celeron N3350 5.25" EBX PCM-9563N-S1A2

Description
Intel® Pentium N4200 Celeron N3350 5.25" EBX Embedded Intel® Pentium N4200 & Celeron N3350 DDR3L 1866 MHz, up to 8GB Multi-display: VGA+ LVDS/eDP+ HDMI*/DP* Multiple I/O supports up to 3 Intel GbE, 6 COM, 2 USB3.0, 6 USB2.0 Expansion slot included 1 Mini PCIe, 1 M.2 E-key, 1 mSATA, PCI-104 and 1 PCI Slot Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Pentium N4200 Celeron N3350 5.25" EBX Embedded Intel® Pentium N4200 & Celeron N3350 DDR3L 1866 MHz, up to 8GB Multi-display: VGA+ LVDS/eDP+ HDMI*/DP* Multiple I/O supports up to 3 Intel GbE, 6 COM, 2 USB3.0, 6 USB2.0 Expansion slot included 1 Mini PCIe, 1 M.2 E-key, 1 mSATA, PCI-104 and 1 PCI Slot Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Pentium N4200 Celeron N3350 5.25
Cincinnati, OH, United States
Intel® Pentium N4200 Celeron N3350 5.25" EBX
PCM-9563N-S1A2
Intel® Pentium N4200 Celeron N3350 5.25" EBX PCM-9563N-S1A2
Intel® Pentium N4200 Celeron N3350 5.25" EBX Embedded Intel® Pentium N4200 & Celeron N3350 DDR3L 1866 MHz, up to 8GB Multi-display: VGA+ LVDS/eDP+ HDMI*/DP* Multiple I/O supports up to 3 Intel GbE, 6 COM, 2 USB3.0, 6 USB2.0 Expansion slot included 1 Mini PCIe, 1 M.2 E-key, 1 mSATA, PCI-104 and 1 PCI Slot Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Pentium N4200 Celeron N3350 5.25" EBX

  • Embedded Intel® Pentium N4200 & Celeron N3350
  • DDR3L 1866 MHz, up to 8GB
  • Multi-display: VGA+ LVDS/eDP+ HDMI*/DP*
  • Multiple I/O supports up to 3 Intel GbE, 6 COM, 2 USB3.0, 6 USB2.0
  • Expansion slot included 1 Mini PCIe, 1 M.2 E-key, 1 mSATA, PCI-104 and 1 PCI Slot
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Single Board Computers (SBC)
Product Number PCM-9563N-S1A2
Product Name Intel® Pentium N4200 Celeron N3350 5.25" EBX
Processor / CPU Intel Celeron; Intel Celeron N3350
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-214U-S6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Single Board Computers (SBCs) - DS-370GF-U0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details