Intel® Celeron J1900 & Atom™ E3825/ E3845, 3.5" SBC
SBC 2.0GHZ 4 CORE 4GB RAM
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Single Board Computers (SBC) | Single Board Computers (SBC) |
| Product Number | MIO-5850J-U0A1 | 2084-MIO-5850J-U0A1-ND |
| Product Name | Intel® Celeron J1900 & Atom™ E3825/ E3845, 3.5" SBC | Single Board Computers (SBCs) |
| Processor / CPU | Intel Celeron; Intel Celeron J1900 | |
| Features | RJ-45 Connectors | Watchdog Timer |
| Cache Memory | 2000 KB | |
| Video | VGA | VGA |
| Operating Temperature | 32 to 140 F (0 to 60 C) | 32 to 140 F (0 to 60 C) |