Advantech Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API PCM-9310CQ-S6A1E

Description
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API Intel® Celeron QC/DC SoC, Intel® Atom QC, DDR3L-1600MHz SODIMM up to 8GB DirectX11.1, OpenGL4.2, OpenCL1.2, 3 independent display: VGA + HDMI + LVDS/eDP* Rich I/O: 4 x COM, 2 x SATA, 2 x USB3.0, 4 x USB2.0, TPM2.0, SMBus/I2C, GPIO, full-size Mini PCIe w/ SIM holder, full-size mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API Intel® Celeron QC/DC SoC, Intel® Atom QC, DDR3L-1600MHz SODIMM up to 8GB DirectX11.1, OpenGL4.2, OpenCL1.2, 3 independent display: VGA + HDMI + LVDS/eDP* Rich I/O: 4 x COM, 2 x SATA, 2 x USB3.0, 4 x USB2.0, TPM2.0, SMBus/I2C, GPIO, full-size Mini PCIe w/ SIM holder, full-size mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5
Cincinnati, OH, United States
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API
PCM-9310CQ-S6A1E
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API PCM-9310CQ-S6A1E
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API Intel® Celeron QC/DC SoC, Intel® Atom QC, DDR3L-1600MHz SODIMM up to 8GB DirectX11.1, OpenGL4.2, OpenCL1.2, 3 independent display: VGA + HDMI + LVDS/eDP* Rich I/O: 4 x COM, 2 x SATA, 2 x USB3.0, 4 x USB2.0, TPM2.0, SMBus/I2C, GPIO, full-size Mini PCIe w/ SIM holder, full-size mSATA Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite

Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API

  • Intel® Celeron QC/DC SoC, Intel® Atom QC, DDR3L-1600MHz SODIMM up to 8GB
  • DirectX11.1, OpenGL4.2, OpenCL1.2, 3 independent display: VGA + HDMI + LVDS/eDP*
  • Rich I/O: 4 x COM, 2 x SATA, 2 x USB3.0, 4 x USB2.0, TPM2.0, SMBus/I2C, GPIO, full-size Mini PCIe w/ SIM holder, full-size mSATA
  • Supports iManager, SUSI APIs, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet
Single Board Computers (SBCs) - PCM-9310CQ-S6A1E-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
PCM-9310CQ-S6A1E-ND
Single Board Computers (SBCs) PCM-9310CQ-S6A1E-ND
SBC 2.24GHZ 4 CORE 8GB/0GB RAM

SBC 2.24GHZ 4 CORE 8GB/0GB RAM

Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
PCM-9310CQ-S6A1E
Single Board Computers PCM-9310CQ-S6A1E
Single Board Computers Intel Celeron N3160 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE,Mini PCIe, mSATA, SUSI API

Single Board Computers Intel Celeron N3160 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE,Mini PCIe, mSATA, SUSI API

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number PCM-9310CQ-S6A1E PCM-9310CQ-S6A1E-ND PCM-9310CQ-S6A1E
Product Name Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API Single Board Computers (SBCs) Single Board Computers
Processor / CPU Intel Celeron; Intel Celeron® N3160
Features RJ-45 Connectors Watchdog Timer
Cache Memory 2000 KB
Video VGA VGA
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-709G2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 96000 MB
Ports USB
View Details
Single Board Computers (SBCs) - AIMB-274L-00A1E-ND - DigiKey
Specs
Processor / CPU Intel Core i7/i5/i3/Celeron/Pentium
CPU Speed 2300 to 3500 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Single Board Computers (SBCs) - AIMB-215D-S6B1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
2 suppliers
Quad-Core Intel® Atom™ Processor 3U CompactPCI® Card - MIC-3329C3-D2E - Advantech
Specs
Processor / CPU Intel® AtomTM; Intel Atom E3845 Processor
Features RJ-45 Connectors
Cache Memory 2000 KB
View Details