Advantech 3.33GHZ 8GB 0GB Single Board Computer PCE-5124G2-00A1E

Description
SBC 3.33GHZ 1/2/4CR 8GB/0GB RAM Product overview: PCE-5124G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.33GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCE-5124G2-00A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SBC 3.33GHZ 1/2/4CR 8GB/0GB RAM Product overview: PCE-5124G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.33GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCE-5124G2-00A1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.33GHZ 8GB 0GB Single Board Computer - 933-PCE-5124G2-00A1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.33GHZ 8GB 0GB Single Board Computer
933-PCE-5124G2-00A1E
3.33GHZ 8GB 0GB Single Board Computer 933-PCE-5124G2-00A1E
SBC 3.33GHZ 1/2/4CR 8GB/0GB RAM Product overview: PCE-5124G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.33GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCE-5124G2-00A1E can be used for catalog matching and distributor lookup.

SBC 3.33GHZ 1/2/4CR 8GB/0GB RAM Product overview: PCE-5124G2-00A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHZ, 8GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 3.33GHZ, 8GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCE-5124G2-00A1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Board Computers (SBCs) - PCE-5124G2-00A1E - PCE-5124G2-00A1E - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - PCE-5124G2-00A1E
PCE-5124G2-00A1E
Single Board Computers (SBCs) - PCE-5124G2-00A1E PCE-5124G2-00A1E
Manufacturer: Advantech Corp Win Source Part Number: 763900-PCE-5124G2-00 A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Intel Core 2 Duo/2 Quad/Celeron/Pentium Speed: 2.0GHz ~ 3.33GHz Ethernet: 10/100/1000 Mbps USB: USB 2.0 (8) Part Status: Obsolete(EOL) Watchdog Timer: Yes Categories: Embedded Computers Dimension: 13.3" x 4.98" (338.58mm x 126.39mm) Number of Cores: 1/2/4 Cooling Type: Heat Sink Expansion Site/Bus: PCI, PCIe RAM Capacity/Installed: 8GB/0GB Storage Interface: SATA 2.0 (6) Video Outputs: VGA RS-232 (422, 485): 5 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Advantech Corp
Win Source Part Number: 763900-PCE-5124G2-00A1E
Operating Temperature Range: 0°C ~ 60°C
Core Processor: Intel Core 2 Duo/2 Quad/Celeron/Pentium
Speed: 2.0GHz ~ 3.33GHz
Ethernet: 10/100/1000 Mbps
USB: USB 2.0 (8)
Part Status: Obsolete(EOL)
Watchdog Timer: Yes
Categories: Embedded Computers
Dimension: 13.3" x 4.98" (338.58mm x 126.39mm)
Number of Cores: 1/2/4
Cooling Type: Heat Sink
Expansion Site/Bus: PCI, PCIe
RAM Capacity/Installed: 8GB/0GB
Storage Interface: SATA 2.0 (6)
Video Outputs: VGA
RS-232 (422, 485): 5
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-PCE-5124G2-00A1E PCE-5124G2-00A1E
Product Name 3.33GHZ 8GB 0GB Single Board Computer Single Board Computers (SBCs) - PCE-5124G2-00A1E
Processor / CPU Intel Core 2 Duo/2 Quad/Celeron/Pentium
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1000 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1100 MHz
View Details