Advantech 2.2GHZ 64GB 0GB Single Board Computer SOM-5992P2-U2A1

Description
SBC 2.2GHZ 2 CORE 64GB/0GB RAM Product overview: SOM-5992P2-U2A1 from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ, 64GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.2GHZ, 64GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-SOM-5992P2-U2A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SBC 2.2GHZ 2 CORE 64GB/0GB RAM Product overview: SOM-5992P2-U2A1 from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ, 64GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.2GHZ, 64GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-SOM-5992P2-U2A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2GHZ 64GB 0GB Single Board Computer - 933-SOM-5992P2-U2A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2GHZ 64GB 0GB Single Board Computer
933-SOM-5992P2-U2A1
2.2GHZ 64GB 0GB Single Board Computer 933-SOM-5992P2-U2A1
SBC 2.2GHZ 2 CORE 64GB/0GB RAM Product overview: SOM-5992P2-U2A1 from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ, 64GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.2GHZ, 64GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-SOM-5992P2-U2A1 can be used for catalog matching and distributor lookup.

SBC 2.2GHZ 2 CORE 64GB/0GB RAM Product overview: SOM-5992P2-U2A1 from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ, 64GB, 0GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 2.2GHZ, 64GB, 0GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-SOM-5992P2-U2A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - SOM-5992P2-U2A1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
SOM-5992P2-U2A1
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) SOM-5992P2-U2A1
Win Source Part Number: 997769-SOM-5992P2-U2 A1 Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Pentium D1508 Speed: 2.2GHz Ethernet: 10/100/1000Mbps, 10GbE (2) USB: USB 2.0 (4), USB 3.0 (4) Package: Bulk Standard Package: 1 Power (Watts): 25W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 4.92" x 3.74" (125mm x 95mm) Number of Cores: 2 Cooling Type: Fan Form Factor: COM Express R3.0 Basic Module, Type 7 Expansion Site/Bus: LPC, PCIe RAM Capacity/Installed: 64GB/0GB Storage Interface: PCIe, SATA, SPI RS-232 (422, 485): 0 Digital I/O Lines: 8 Fake Threat In the Open Market: 49 pct. Mfr: Advantech Corp Base Product Number: SOM-5992

Win Source Part Number: 997769-SOM-5992P2-U2A1
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: Intel Pentium D1508
Speed: 2.2GHz
Ethernet: 10/100/1000Mbps, 10GbE (2)
USB: USB 2.0 (4), USB 3.0 (4)
Package: Bulk
Standard Package: 1
Power (Watts): 25W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 4.92" x 3.74" (125mm x 95mm)
Number of Cores: 2
Cooling Type: Fan
Form Factor: COM Express R3.0 Basic Module, Type 7
Expansion Site/Bus: LPC, PCIe
RAM Capacity/Installed: 64GB/0GB
Storage Interface: PCIe, SATA, SPI
RS-232 (422, 485): 0
Digital I/O Lines: 8
Fake Threat In the Open Market: 49 pct.
Mfr: Advantech Corp
Base Product Number: SOM-5992

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number 933-SOM-5992P2-U2A1 SOM-5992P2-U2A1
Product Name 2.2GHZ 64GB 0GB Single Board Computer Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
Processor / CPU Intel Pentium D1508
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-217N-S6A2E-ND - DigiKey
Specs
CPU Speed 1100 MHz
Features Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Freescale MPC7457 VME Single Board Computer - MVME5500 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1000 MHz
View Details
Specs
Processor / CPU Intel Xeon/LV Xeon
Computer Bus ISA/EISA; PCI
CPU Speed 3060 MHz
View Details