Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
ADVANTECH
MIO-5391C3-U1A1 -- SINGLE BOARD COMPUTERS
Advantech
Single Board Computers
MIO-5391C3-U1A1
Description
Single Board Computers i3-7102E (25W, 2 core)
Datasheet
Description
Single Board Computers i3-7102E (25W, 2 core)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Single Board Computers
MIO-5391C3-U1A1
Single Board Computers
MIO-5391C3-U1A1
Single Board Computers i3-7102E (25W, 2 core)
Single Board Computers i3-7102E (25W, 2 core)
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Single Board Computers (SBC)
Product Number
MIO-5391C3-U1A1
Product Name
Single Board Computers
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Single Board Computers (SBCs)
MIO-5250NZ-2GS6A1E
Specs
Processor / CPU
Intel® Atom
TM
CPU Speed
1600 MHz
Features
RoHS; Watchdog Timer
View Details
RS Components, Ltd.
Single Board Computers
2380448
View Details
Extreme Engineering Solutions, Inc. (X-ES)
Intel® Xeon® D-1700 Processor-Based 3U VPX-REDI Module with 48 GB of DDR4, 100 Gigabit Ethernet, and SecureCOTS™
XPedite7774
Specs
Processor / CPU
Intel® Xeon®
Computer Bus
VPX; 3U VPX
Main Memory
48000 MB
View Details
Global American, Inc.
IB520 3.5" Embedded Controller with Embedded AMD Geode LX Processor
3307980
Specs
Processor / CPU
AMD Geode LX
Chipset
AMD Chipset
Features
CompactFlash; Real Clock Timer
View Details