Advantech Single Board Computers (SBCs) - RSB-4410CD-MDA1E RSB-4410CD-MDA1E

Description
Manufacturer: Advantech Corp Win Source Part Number: 763647-RSB-4410CD-MD A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Freescale ARM Cortex-A9 i.MX6 Speed: 1.0GHz Ethernet: 10/100/1000 Mbps USB: USB (3) Power (Watts): 2.3W Family Name: RSB-4410 Watchdog Timer: Yes Categories: Embedded Computers Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 2 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD, SIM RAM Capacity/Installed: 1GB/1GB Video Outputs: HDMI, LVDS, VGA RS-232 (422, 485): 3 Introduction Date: January 20, 2014 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Advantech Corp Win Source Part Number: 763647-RSB-4410CD-MD A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Freescale ARM Cortex-A9 i.MX6 Speed: 1.0GHz Ethernet: 10/100/1000 Mbps USB: USB (3) Power (Watts): 2.3W Family Name: RSB-4410 Watchdog Timer: Yes Categories: Embedded Computers Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 2 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD, SIM RAM Capacity/Installed: 1GB/1GB Video Outputs: HDMI, LVDS, VGA RS-232 (422, 485): 3 Introduction Date: January 20, 2014 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - RSB-4410CD-MDA1E - RSB-4410CD-MDA1E - Win Source Electronics
Laguna Hills, CA, United States
Single Board Computers (SBCs) - RSB-4410CD-MDA1E
RSB-4410CD-MDA1E
Single Board Computers (SBCs) - RSB-4410CD-MDA1E RSB-4410CD-MDA1E
Manufacturer: Advantech Corp Win Source Part Number: 763647-RSB-4410CD-MD A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Freescale ARM Cortex-A9 i.MX6 Speed: 1.0GHz Ethernet: 10/100/1000 Mbps USB: USB (3) Power (Watts): 2.3W Family Name: RSB-4410 Watchdog Timer: Yes Categories: Embedded Computers Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 2 Cooling Type: Heat Sink Form Factor: 3.5" SBC Expansion Site/Bus: Mini-PCIe, SD, SIM RAM Capacity/Installed: 1GB/1GB Video Outputs: HDMI, LVDS, VGA RS-232 (422, 485): 3 Introduction Date: January 20, 2014 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Advantech Corp
Win Source Part Number: 763647-RSB-4410CD-MDA1E
Operating Temperature Range: 0°C ~ 60°C
Core Processor: Freescale ARM Cortex-A9 i.MX6
Speed: 1.0GHz
Ethernet: 10/100/1000 Mbps
USB: USB (3)
Power (Watts): 2.3W
Family Name: RSB-4410
Watchdog Timer: Yes
Categories: Embedded Computers
Dimension: 5.7" x 4" (146mm x 102mm)
Number of Cores: 2
Cooling Type: Heat Sink
Form Factor: 3.5" SBC
Expansion Site/Bus: Mini-PCIe, SD, SIM
RAM Capacity/Installed: 1GB/1GB
Video Outputs: HDMI, LVDS, VGA
RS-232 (422, 485): 3
Introduction Date: January 20, 2014
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.0GHZ 1GB Single Board Computer - 933-RSB-4410CD-MDA1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ 1GB Single Board Computer
933-RSB-4410CD-MDA1E
1.0GHZ 1GB Single Board Computer 933-RSB-4410CD-MDA1E
SBC 1.0GHZ 2 CORE 1GB/1GB RAM Product overview: RSB-4410CD-MDA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ, 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.0GHZ, 1GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-RSB-4410CD-MDA1E can be used for catalog matching and distributor lookup.

SBC 1.0GHZ 2 CORE 1GB/1GB RAM Product overview: RSB-4410CD-MDA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ, 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.0GHZ, 1GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-RSB-4410CD-MDA1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Single Board Computers
RSB-4410CD-MDA1E
Single Board Computers RSB-4410CD-MDA1E
Single Board Computers i.MX6 DC 1.0GHz 3.5" RISC SBC

Single Board Computers i.MX6 DC 1.0GHz 3.5" RISC SBC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number RSB-4410CD-MDA1E 933-RSB-4410CD-MDA1E RSB-4410CD-MDA1E
Product Name Single Board Computers (SBCs) - RSB-4410CD-MDA1E 1.0GHZ 1GB Single Board Computer Single Board Computers
Processor / CPU ARM® Cortex®-A9, i.MX6Dual
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Development Computer Board -  - OneTech Group
Specs
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
View Details
Matrox Supersight - 5100 SHB - Matrox Imaging
Specs
Processor / CPU Intel® Xeon®; Quad-Core Intel® Xeon®
Computer Bus PCIe; USB; PCIe 2.0
CPU Speed 2830 MHz
View Details