Advantech Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) PCM-9343EF-S6A1E

Description
Win Source Part Number: 1104016-PCM-9343EF-S 6A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Vortex86DX Speed: 800MHz Ethernet: 10/100Mbps USB: USB 2.0 (4) Package: Bulk Standard Package: 1 Power (Watts): 4.05W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: PC/104 Expansion Site/Bus: PC/104 RAM Capacity/Installed: 512MB/256MB Storage Interface: CompactFlash, SATA, SPI Video Outputs: LVDS, TTL, VGA RS-232 (422, 485): 4 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: PCM-9343
Request a Quote Datasheet
Description
Win Source Part Number: 1104016-PCM-9343EF-S 6A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Vortex86DX Speed: 800MHz Ethernet: 10/100Mbps USB: USB 2.0 (4) Package: Bulk Standard Package: 1 Power (Watts): 4.05W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: PC/104 Expansion Site/Bus: PC/104 RAM Capacity/Installed: 512MB/256MB Storage Interface: CompactFlash, SATA, SPI Video Outputs: LVDS, TTL, VGA RS-232 (422, 485): 4 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: PCM-9343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - PCM-9343EF-S6A1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
PCM-9343EF-S6A1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) PCM-9343EF-S6A1E
Win Source Part Number: 1104016-PCM-9343EF-S 6A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Vortex86DX Speed: 800MHz Ethernet: 10/100Mbps USB: USB 2.0 (4) Package: Bulk Standard Package: 1 Power (Watts): 4.05W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 5.7" x 4" (146mm x 102mm) Number of Cores: 1 Cooling Type: Heat Sink Form Factor: PC/104 Expansion Site/Bus: PC/104 RAM Capacity/Installed: 512MB/256MB Storage Interface: CompactFlash, SATA, SPI Video Outputs: LVDS, TTL, VGA RS-232 (422, 485): 4 Digital I/O Lines: 16 ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: PCM-9343

Win Source Part Number: 1104016-PCM-9343EF-S6A1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: Vortex86DX
Speed: 800MHz
Ethernet: 10/100Mbps
USB: USB 2.0 (4)
Package: Bulk
Standard Package: 1
Power (Watts): 4.05W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 5.7" x 4" (146mm x 102mm)
Number of Cores: 1
Cooling Type: Heat Sink
Form Factor: PC/104
Expansion Site/Bus: PC/104
RAM Capacity/Installed: 512MB/256MB
Storage Interface: CompactFlash, SATA, SPI
Video Outputs: LVDS, TTL, VGA
RS-232 (422, 485): 4
Digital I/O Lines: 16
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: PCM-9343

Buy Now Datasheet
800MHZ 512MB 256MB Single Board Computer - 933-PCM-9343EF-S6A1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ 512MB 256MB Single Board Computer
933-PCM-9343EF-S6A1E
800MHZ 512MB 256MB Single Board Computer 933-PCM-9343EF-S6A1E
SBC 800MHZ 1CORE 512MB/256MB RAM Product overview: PCM-9343EF-S6A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 512MB, 256MB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 800MHZ, 512MB, 256MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-9343EF-S6A1E can be used for catalog matching and distributor lookup.

SBC 800MHZ 1CORE 512MB/256MB RAM Product overview: PCM-9343EF-S6A1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 512MB, 256MB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 800MHZ, 512MB, 256MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-PCM-9343EF-S6A1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Single Board Computers
PCM-9343EF-S6A1E
Single Board Computers PCM-9343EF-S6A1E
Single Board Computers 3.5 "SBC, DM&P Vortex86DX 800MHz w/ graphic, 256MB onboard memory

Single Board Computers 3.5 "SBC, DM&P Vortex86DX 800MHz w/ graphic, 256MB onboard memory

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number PCM-9343EF-S6A1E 933-PCM-9343EF-S6A1E PCM-9343EF-S6A1E
Product Name Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) 800MHZ 512MB 256MB Single Board Computer Single Board Computers
Processor / CPU Vortex86DX
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-233G2-U3A1E-ND - DigiKey
Specs
CPU Speed 2400 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
3.5
Specs
Processor / CPU Onboard Intel Core i7-3555LE/ Celeron 847E Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1423-ND - DigiKey
Specs
CPU Speed 800 MHz
Features Watchdog Timer
Main Memory 2000 MB
View Details