Advantech Rockchip Arm Cortex-A55 RK3568 3.5" SBC RSB-4810CQ-MNA1E

Description
Rockchip Arm Cortex-A55 RK3568 3.5" SBC Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz Built-in NPU with processing performance of up to 1.0 TOPS Onboard 2/4GB LPDDR4 memory and 16/32GB eMMC Supports 1 x HDMI 2.0 4K, 1 x LVDS/MIPI-DSI, and 1 x eDP Supports 4K H.264/H.265 video decoder Provides 2 x GbE, 1 x SATA 3.0, 6 x UART, 2 x USB 3.0, 2 x USB 2.0, 1 x USB OTG, and 2 x CAN Provides a M.2 E Key with PCIE 3.0/USB 2.0/SDIO/UART signal for Wi-Fi 5/6 Modules, and a MINI-PCIE with PCIE 3.0/USB 2.0 signal for LTE/5G Modules Supports Linux Debian10 and Android12
Request a Quote Datasheet
Description
Rockchip Arm Cortex-A55 RK3568 3.5" SBC Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz Built-in NPU with processing performance of up to 1.0 TOPS Onboard 2/4GB LPDDR4 memory and 16/32GB eMMC Supports 1 x HDMI 2.0 4K, 1 x LVDS/MIPI-DSI, and 1 x eDP Supports 4K H.264/H.265 video decoder Provides 2 x GbE, 1 x SATA 3.0, 6 x UART, 2 x USB 3.0, 2 x USB 2.0, 1 x USB OTG, and 2 x CAN Provides a M.2 E Key with PCIE 3.0/USB 2.0/SDIO/UART signal for Wi-Fi 5/6 Modules, and a MINI-PCIE with PCIE 3.0/USB 2.0 signal for LTE/5G Modules Supports Linux Debian10 and Android12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rockchip Arm Cortex-A55 RK3568 3.5
Cincinnati, OH, United States
Rockchip Arm Cortex-A55 RK3568 3.5" SBC
RSB-4810CQ-MNA1E
Rockchip Arm Cortex-A55 RK3568 3.5" SBC RSB-4810CQ-MNA1E
Rockchip Arm Cortex-A55 RK3568 3.5" SBC Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz Built-in NPU with processing performance of up to 1.0 TOPS Onboard 2/4GB LPDDR4 memory and 16/32GB eMMC Supports 1 x HDMI 2.0 4K, 1 x LVDS/MIPI-DSI, and 1 x eDP Supports 4K H.264/H.265 video decoder Provides 2 x GbE, 1 x SATA 3.0, 6 x UART, 2 x USB 3.0, 2 x USB 2.0, 1 x USB OTG, and 2 x CAN Provides a M.2 E Key with PCIE 3.0/USB 2.0/SDIO/UART signal for Wi-Fi 5/6 Modules, and a MINI-PCIE with PCIE 3.0/USB 2.0 signal for LTE/5G Modules Supports Linux Debian10 and Android12

Rockchip Arm Cortex-A55 RK3568 3.5" SBC

  • Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
  • Built-in NPU with processing performance of up to 1.0 TOPS
  • Onboard 2/4GB LPDDR4 memory and 16/32GB eMMC
  • Supports 1 x HDMI 2.0 4K, 1 x LVDS/MIPI-DSI, and 1 x eDP
  • Supports 4K H.264/H.265 video decoder
  • Provides 2 x GbE, 1 x SATA 3.0, 6 x UART, 2 x USB 3.0, 2 x USB 2.0, 1 x USB OTG, and 2 x CAN
  • Provides a M.2 E Key with PCIE 3.0/USB 2.0/SDIO/UART signal for Wi-Fi 5/6 Modules, and a MINI-PCIE with PCIE 3.0/USB 2.0 signal for LTE/5G Modules
  • Supports Linux Debian10 and Android12
Buy Now Datasheet
Single Board Computers (SBCs) - 2084-RSB-4810CQ-MNA1E-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
2084-RSB-4810CQ-MNA1E-ND
Single Board Computers (SBCs) 2084-RSB-4810CQ-MNA1E-ND
SBC 2.0GHZ 1 CORE 32GB/4GB RAM

SBC 2.0GHZ 1 CORE 32GB/4GB RAM

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number RSB-4810CQ-MNA1E 2084-RSB-4810CQ-MNA1E-ND
Product Name Rockchip Arm Cortex-A55 RK3568 3.5" SBC Single Board Computers (SBCs)
Processor / CPU Rockchip RK3568 Arm Quad Cortex-A55, up to 2.0GHz
Features Watchdog Timer Watchdog Timer
Ports Serial Interface USB
Operating Temperature 32 to 185 F (0 to 85 C) 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-2263J-U0A1U-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Single Board Computers (SBCs) - ARK-2120L-S6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
Single Board Computers (SBCs) - 2084-ASMB-815I-00A2U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 768000 MB
Ports USB
View Details