Advantech Rockchip ARM Cortex-A17 RK3288 3.5" SBC RSB-4680CQ-XNA1E

Description
Rockchip ARM Cortex-A17 RK3288 3.5" SBC Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz Onboard 2GB DDR3L memory and 8GB eMMC HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz, Dual Channel 18/24/30 bit LVDS Support 4K H.264/H.265 Video decoder 6 UART, 6 USB2.0, 1 GbE, 8 GPIO, 1 MIPI CSI, 1 SPI M.2 for WIFI/BT support, mini-PCIe for 3G/4G support
Request a Quote Datasheet
Description
Rockchip ARM Cortex-A17 RK3288 3.5" SBC Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz Onboard 2GB DDR3L memory and 8GB eMMC HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz, Dual Channel 18/24/30 bit LVDS Support 4K H.264/H.265 Video decoder 6 UART, 6 USB2.0, 1 GbE, 8 GPIO, 1 MIPI CSI, 1 SPI M.2 for WIFI/BT support, mini-PCIe for 3G/4G support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rockchip ARM Cortex-A17 RK3288 3.5
Cincinnati, OH, United States
Rockchip ARM Cortex-A17 RK3288 3.5" SBC
RSB-4680CQ-XNA1E
Rockchip ARM Cortex-A17 RK3288 3.5" SBC RSB-4680CQ-XNA1E
Rockchip ARM Cortex-A17 RK3288 3.5" SBC Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz Onboard 2GB DDR3L memory and 8GB eMMC HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz, Dual Channel 18/24/30 bit LVDS Support 4K H.264/H.265 Video decoder 6 UART, 6 USB2.0, 1 GbE, 8 GPIO, 1 MIPI CSI, 1 SPI M.2 for WIFI/BT support, mini-PCIe for 3G/4G support

Rockchip ARM Cortex-A17 RK3288 3.5" SBC

  • Rockchip ARM Cortex-A17 RK3288 Quad Core, up to 1.6GHz
  • Onboard 2GB DDR3L memory and 8GB eMMC
  • HDMI 3840x2160 at 60Hz, VGA 1920x1200 at 60Hz, Dual Channel 18/24/30 bit LVDS
  • Support 4K H.264/H.265 Video decoder
  • 6 UART, 6 USB2.0, 1 GbE, 8 GPIO, 1 MIPI CSI, 1 SPI
  • M.2 for WIFI/BT support, mini-PCIe for 3G/4G support
Buy Now Datasheet
Sheung Wan, Hong Kong
Single Board Computers
RSB-4680CQ-XNA1E
Single Board Computers RSB-4680CQ-XNA1E
Single Board Computers Rockchip ARM Cortex-A17 RK3288 3.5" SBC

Single Board Computers Rockchip ARM Cortex-A17 RK3288 3.5" SBC

Buy Now Datasheet

Technical Specifications

  Advantech VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number RSB-4680CQ-XNA1E RSB-4680CQ-XNA1E
Product Name Rockchip ARM Cortex-A17 RK3288 3.5" SBC Single Board Computers
Processor / CPU Rockchip ARM Cortex A17 RK3288 Quad Core, up to 1.6GHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-817T2-00A1-ND - DigiKey
Specs
CPU Speed 1500 MHz
Features Watchdog Timer
Main Memory 0 to 2000000 MB
View Details
Single Board Computers (SBCs) - ARK-3520P-U8A1E-ND - DigiKey
Specs
CPU Speed 2800 MHz
Features RoHS
Main Memory 0 to 32000 MB
View Details
11th Gen. Intel® Core U-series i7/i5/i3/Celeron Pico-ITX SBC - MIO-2375C7P-Q4A1 - Advantech
Specs
Processor / CPU Intel Core i7-1185G7E
CPU Speed 1350 MHz
Chipset Intel Chipset
View Details
2 suppliers