Advantech Single Board Computers (SBCs) ROM-3420CD-MDA1E

Description
SBC 1.0GHZ 2 CORE 1GB/1GB RAM
Request a Quote Datasheet
Description
SBC 1.0GHZ 2 CORE 1GB/1GB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - ROM-3420CD-MDA1E-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
ROM-3420CD-MDA1E-ND
Single Board Computers (SBCs) ROM-3420CD-MDA1E-ND
SBC 1.0GHZ 2 CORE 1GB/1GB RAM

SBC 1.0GHZ 2 CORE 1GB/1GB RAM

Buy Now Datasheet
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - ROM-3420CD-MDA1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
ROM-3420CD-MDA1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) ROM-3420CD-MDA1E
Win Source Part Number: 960225-ROM-3420CD-MD A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: ARM® Cortex®-A9, i.MX6Dual Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (2) Package: Bulk Standard Package: 1 Power (Watts): 6.25W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 60°C Dimension: 2.7" x 2.7" (68mm x 68mm) Number of Cores: 2 Cooling Type: Heat Sink Form Factor: RTX 2.0 Expansion Site/Bus: PCIe RAM Capacity/Installed: 1GB/1GB Storage Interface: SATA 2.0 (1) Video Outputs: HDMI, LVDS, TTL Digital I/O Lines: 10 ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Advantech Corp Base Product Number: ROM-3420

Win Source Part Number: 960225-ROM-3420CD-MDA1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: ARM® Cortex®-A9, i.MX6Dual
Speed: 1.0GHz
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (2)
Package: Bulk
Standard Package: 1
Power (Watts): 6.25W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 60°C
Dimension: 2.7" x 2.7" (68mm x 68mm)
Number of Cores: 2
Cooling Type: Heat Sink
Form Factor: RTX 2.0
Expansion Site/Bus: PCIe
RAM Capacity/Installed: 1GB/1GB
Storage Interface: SATA 2.0 (1)
Video Outputs: HDMI, LVDS, TTL
Digital I/O Lines: 10
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Advantech Corp
Base Product Number: ROM-3420

Buy Now Datasheet
1.0GHZ 1GB Single Board Computer - 933-ROM-3420CD-MDA1E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ 1GB Single Board Computer
933-ROM-3420CD-MDA1E
1.0GHZ 1GB Single Board Computer 933-ROM-3420CD-MDA1E
SBC 1.0GHZ 2 CORE 1GB/1GB RAM Product overview: ROM-3420CD-MDA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ, 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.0GHZ, 1GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-ROM-3420CD-MDA1E can be used for catalog matching and distributor lookup.

SBC 1.0GHZ 2 CORE 1GB/1GB RAM Product overview: ROM-3420CD-MDA1E from Advantech is a Single Board Computer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ, 1GB. Search-friendly keywords include Single Board Computer, Single Board Computers, electronic component, datasheet, replacement part, 1.0GHZ, 1GB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 933-ROM-3420CD-MDA1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Single Board Computers
ROM-3420CD-MDA1E
Single Board Computers ROM-3420CD-MDA1E
Single Board Computers i.MX6 DC 1.0GHz, 1GB DRAM

Single Board Computers i.MX6 DC 1.0GHz, 1GB DRAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC) Single Board Computers (SBC)
Product Number ROM-3420CD-MDA1E-ND ROM-3420CD-MDA1E 933-ROM-3420CD-MDA1E ROM-3420CD-MDA1E
Product Name Single Board Computers (SBCs) Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) 1.0GHZ 1GB Single Board Computer Single Board Computers
CPU Speed 1000 MHz
Features Watchdog Timer
Main Memory 1000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
NEXCOM USA
Specs
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1000 MHz
View Details