Advantech Single Board Computers (SBCs) UBC-DS31CD-MDA1E

Description
SBC 1.0GHZ 2 CORE 1GB/1GB RAM
Request a Quote Datasheet
Description
SBC 1.0GHZ 2 CORE 1GB/1GB RAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - UBC-DS31CD-MDA1E-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
UBC-DS31CD-MDA1E-ND
Single Board Computers (SBCs) UBC-DS31CD-MDA1E-ND
SBC 1.0GHZ 2 CORE 1GB/1GB RAM

SBC 1.0GHZ 2 CORE 1GB/1GB RAM

Buy Now Datasheet
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) - UBC-DS31CD-MDA1E - Win Source Electronics
Laguna Hills, CA, United States
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
UBC-DS31CD-MDA1E
Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM) UBC-DS31CD-MDA1E
Win Source Part Number: 1209012-UBC-DS31CD-M DA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: ARM® Cortex®-A9, i.MX6Dual Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB (1) Package: Box Standard Package: 1 Power (Watts): 2.3W Watchdog Timer: Yes Temperature Range - Operating: 0°C ~ 40°C Dimension: 7.52" x 5.08" (191mm x 129mm) Number of Cores: 2 Cooling Type: Heat Sink Expansion Site/Bus: Mini-PCIe, SIM RAM Capacity/Installed: 1GB/1GB Storage Interface: SDIO Video Outputs: HDMI, VGA RS-232 (422, 485): 1 ECCN: 5A002A1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Advantech Corp Base Product Number: UBC-DS31

Win Source Part Number: 1209012-UBC-DS31CD-MDA1E
Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Core Processor: ARM® Cortex®-A9, i.MX6Dual
Speed: 1.0GHz
Ethernet: 10/100/1000Mbps
USB: USB (1)
Package: Box
Standard Package: 1
Power (Watts): 2.3W
Watchdog Timer: Yes
Temperature Range - Operating: 0°C ~ 40°C
Dimension: 7.52" x 5.08" (191mm x 129mm)
Number of Cores: 2
Cooling Type: Heat Sink
Expansion Site/Bus: Mini-PCIe, SIM
RAM Capacity/Installed: 1GB/1GB
Storage Interface: SDIO
Video Outputs: HDMI, VGA
RS-232 (422, 485): 1
ECCN: 5A002A1
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Advantech Corp
Base Product Number: UBC-DS31

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Single Board Computers (SBC) Single Board Computers (SBC)
Product Number UBC-DS31CD-MDA1E-ND UBC-DS31CD-MDA1E
Product Name Single Board Computers (SBCs) Embedded Computers - Single Board Computers (SBCs), Computer On Module (COM)
CPU Speed 1000 MHz
Features Watchdog Timer
Main Memory 1000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-580QG2-00A1E-ND - DigiKey
Specs
Processor / CPU Intel Core i7/i5/i3/Pentium
CPU Speed 2660 to 3300 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details
NEXCOM USA
Specs
Processor / CPU VIA Cyrix III
Computer Bus ISA/EISA; PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1000 MHz
View Details